Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 110 |
Capacitance (µF) | 0.12 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12.6 |
Width (mm) | 4.6 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Inner crimped lead wire type (Style B) |
Packaging | 15.0P crimped lead taping (ammo packing) |
Size code (mm (inch)) | Not SMD |
Minimum Packaging Quantity | 1400 |
Weight (Typ.) (g) | 0.5 |
Film Capacitor, 0.12Uf, 450V, 5%, Radial | Newark Electronics |
Capacitor, Polypro Met, Cap 0.12 uF, Tol 5%,Vol-Rtg 450 VDC, Radial, Crimped, TR | Panasonic Electronic Components ECW-FD2W124J4 | RS Americas |
Where can I find additional details, specifications and documents for a ECWFD2W124J4?
Additional datasheets, footprints and schematics for ECWFD2W124J4 are listed on our Part Details page. You can also find images and similar parts to ECWFD2W124J4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFD2W124J4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFD2W124J4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFD2W124J4 fall under?
The ECWFD2W124J4 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(D) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFD2W124J4 when available in the ECW-F(D) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFD2W124J4 you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFD2W124J4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFD2W124J4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ECWFD2W124J4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFD2W124J4 often in real-time on the comparison pages.
What if I can't find stock of ECWFD2W124J4?
You can fill out our help required form which you can use to request a quote for ECWFD2W124J4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.