Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 110 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7.8 |
Height (mm) | 11 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Size code (mm (inch)) | Not SMD |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 1.3 |
ECWFD Series ╪ 17.5 x 7.8 x 11 mm 450 V 1 uF ▒5 % Through Hole Film Capacitor | Future Electronics |
General Purpose Film Capacitor, Metallized PP, Radial Box - 2 Pin, 1 µF, ± 5%, 84 V, 450 V | Avnet America |
Cap, Film, 1Uf, 450V, Radial | Newark Electronics |
CAP, 1µF, 450V, 5%, PP | element14 |
Panasonic Capacitor, Radial, 1uF, AC, 450VDC, 5% ECWFD | Distrelec |
Film Capacitor, 1 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWFD2W105J?
Additional datasheets, footprints and schematics for ECWFD2W105J are listed on our Part Details page. You can also find images and similar parts to ECWFD2W105J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFD2W105J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFD2W105J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFD2W105J fall under?
The ECWFD2W105J is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(D) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFD2W105J when available in the ECW-F(D) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFD2W105J you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFD2W105J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFD2W105J have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ECWFD2W105J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFD2W105J often in real-time on the comparison pages.
What if I can't find stock of ECWFD2W105J?
You can fill out our help required form which you can use to request a quote for ECWFD2W105J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.