Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (µF) | 0.027 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12.6 |
Width (mm) | 6.9 |
Height (mm) | 14.9 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Inner crimped lead wire type (Style B) |
Packaging | Bulk (Bag packing) |
Size code (mm (inch)) | Not SMD |
Minimum Packaging Quantity | 1000 |
Cap, 0.027Uf, 630V, Film, Radial Rohs Compliant: Yes |Panasonic ECWFD2J273JB | Newark Electronics |
CAP, 0.027UF, 630V, FILM, RADIAL | element14 |
Cap Film 0.027uF 630V PP 5% Radial 7.5mm 105°C Bulk/Bag | Avnet America |
Where can I find additional details, specifications and documents for a ECW-FD2J273JB?
Additional datasheets, footprints and schematics for ECW-FD2J273JB are listed on our Part Details page. You can also find images and similar parts to ECW-FD2J273JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FD2J273JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FD2J273JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FD2J273JB fall under?
The ECW-FD2J273JB is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(D) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-FD2J273JB when available in the ECW-F(D) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FD2J273JB you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FD2J273JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-FD2J273JB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECW-FD2J273JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FD2J273JB often in real-time on the comparison pages.
What if I can't find stock of ECW-FD2J273JB?
You can fill out our help required form which you can use to request a quote for ECW-FD2J273JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.