Status: | Unknown |
---|---|
Series: | ECWFD Series |
RoHS: | Compliant |
Capacitance | 18000pF |
---|---|
Voltage Rating | 630V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | ECWFD Series |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Cap, 0.018Uf, 630V, Film | Newark Electronics |
CAP, 0.018UF, 630V, FILM, RADIAL | element14 |
Cap Film 0.018uF 630V PP 5% Radial 10mm 105°C Bulk/Bag | Avnet America |
Where can I find additional details, specifications and documents for a ECW-FD2J183JQ?
Additional datasheets, footprints and schematics for ECW-FD2J183JQ are listed on our Part Details page. You can also find images and similar parts to ECW-FD2J183JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-FD2J183JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-FD2J183JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-FD2J183JQ fall under?
The ECW-FD2J183JQ is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-FD2J183JQ when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-FD2J183JQ you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-FD2J183JQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-FD2J183JQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECW-FD2J183JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-FD2J183JQ often in real-time on the comparison pages.
What if I can't find stock of ECW-FD2J183JQ?
You can fill out our help required form which you can use to request a quote for ECW-FD2J183JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.