Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.68 |
Capacitance (µF) | 0.68 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 28 |
Width (mm) | 12.7 |
Height (mm) | 19.3 |
Lead (Terminal) Pitch (mm) | 25 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 9 |
Film Capacitor, Polypropylene, 630V, 5% +Tol, 5% -Tol, 0.68Uf, Through Hole Mount Rohs Compliant: Yes |Panasonic ECW-F6684JL | Newark Electronics |
Capacitor, Polypro Met, Cap 0.68 uF, Tol 5%,Vol-Rtg 630 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-F6684JL | RS Americas |
CAP, 0.68UF, 630V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ECWF6684JL?
Additional datasheets, footprints and schematics for ECWF6684JL are listed on our Part Details page. You can also find images and similar parts to ECWF6684JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF6684JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF6684JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF6684JL fall under?
The ECWF6684JL is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(L) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF6684JL when available in the ECW-F(L) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF6684JL you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF6684JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF6684JL have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ECWF6684JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF6684JL often in real-time on the comparison pages.
What if I can't find stock of ECWF6684JL?
You can fill out our help required form which you can use to request a quote for ECWF6684JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.