Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.47 |
Capacitance (µF) | 0.47 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 20.5 |
Width (mm) | 13.5 |
Height (mm) | 20.1 |
Lead (Terminal) Pitch (mm) | 17.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 7 |
Film Capacitor Pp, 0.47Uf, 3%, 630Vdc, Radial | Newark Electronics |
Film Capacitor, 0.47 uF, 223 V, 630 V, ± 3%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 0.47 uF, Tol 3%,Vol-Rtg 630 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-F6474HL | RS Americas |
Where can I find additional details, specifications and documents for a ECWF6474HL?
Additional datasheets, footprints and schematics for ECWF6474HL are listed on our Part Details page. You can also find images and similar parts to ECWF6474HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF6474HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF6474HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF6474HL fall under?
The ECWF6474HL is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(L) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF6474HL when available in the ECW-F(L) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF6474HL you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF6474HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF6474HL have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ECWF6474HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF6474HL often in real-time on the comparison pages.
What if I can't find stock of ECWF6474HL?
You can fill out our help required form which you can use to request a quote for ECWF6474HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.