Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.11 |
Capacitance (µF) | 0.11 |
Capacitance Tolerance (%) | -3 to 3 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18 |
Width (mm) | 8 |
Height (mm) | 12.4 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 2.7 |
CAP FILM 0.11UF 3% 630VDC RADIAL | Future Electronics |
Film Capacitor, 0.11 uF, 223 V, 630 V, ± 3%, Metallized PP, Radial Leaded | Avnet America |
CAP, 0.11UF, 630V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a ECWF6114HL?
Additional datasheets, footprints and schematics for ECWF6114HL are listed on our Part Details page. You can also find images and similar parts to ECWF6114HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF6114HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF6114HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF6114HL fall under?
The ECWF6114HL is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(L) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF6114HL when available in the ECW-F(L) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF6114HL you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF6114HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF6114HL have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for ECWF6114HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF6114HL often in real-time on the comparison pages.
What if I can't find stock of ECWF6114HL?
You can fill out our help required form which you can use to request a quote for ECWF6114HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.