Status: | Unknown |
---|---|
Series: | ECWF(B) |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | ECWF(B) |
Capacitor Case Style | - |
Lead Spacing | 10mm |
Film Capacitor Pp, 0.47Uf, 5%, 400Vdc, Radial | Newark Electronics |
Cap Film 0.47uF 400V PP 5% (23 X 14.5 X 21.5mm) Radial 20mm 105°C Bulk | Avnet America |
Capacitor, Polypro Met, Cap 0.47 uF, Tol 5%,Vol-Rtg 400 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-F4474JB | RS Americas |
Where can I find additional details, specifications and documents for a ECW-F4474JB?
Additional datasheets, footprints and schematics for ECW-F4474JB are listed on our Part Details page. You can also find images and similar parts to ECW-F4474JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-F4474JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-F4474JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-F4474JB fall under?
The ECW-F4474JB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-F4474JB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-F4474JB you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-F4474JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-F4474JB have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for ECW-F4474JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-F4474JB often in real-time on the comparison pages.
What if I can't find stock of ECW-F4474JB?
You can fill out our help required form which you can use to request a quote for ECW-F4474JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.