Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.027 |
Capacitance (µF) | 0.027 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12.5 |
Width (mm) | 6.2 |
Height (mm) | 9 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1 |
Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant: Yes |Panasonic ECW-F4273JL | Newark Electronics |
ECW F(L) Series 400 V 0.027 uF ▒5% LS=10 mm Metalized PP Film Capacitor | Future Electronics |
Cap Film 0.027uF 400V PP 5% (12.5 X 6.2 X 9mm) Radial 10mm 105°C Bulk | Avnet America |
CAP, 0.027UF, 400V, FILM, RADIAL | Farnell |
Cap Film 0.027uF 400V PP 5% (12.5 X 6.2 X 9mm) Radial 10mm 105�C Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWF4273JL?
Additional datasheets, footprints and schematics for ECWF4273JL are listed on our Part Details page. You can also find images and similar parts to ECWF4273JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF4273JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF4273JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF4273JL fall under?
The ECWF4273JL is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(L) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF4273JL when available in the ECW-F(L) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF4273JL you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF4273JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF4273JL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ECWF4273JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF4273JL often in real-time on the comparison pages.
What if I can't find stock of ECWF4273JL?
You can fill out our help required form which you can use to request a quote for ECWF4273JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.