Status: | Unknown |
---|---|
Series: | ECWF(B) |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | ECWF(B) |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Capacitor, Polypro Met, Cap 0.1 uF, Tol 5%,Vol-Rtg 400 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-F4104JB | RS Americas |
Film Capacitor Pp, 0.1Uf, 5%, 400Vdc, Radial | Newark Electronics |
ECWF Series 400 V 0.1 uF ▒5 % LS=7.5 mm Metallized PP Film Capacitor | Future Electronics |
Cap Film 0.1uF 400V PP 5% (18 X 7.5 X 14mm) Radial 15mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ECW-F4104JB.?
Additional datasheets, footprints and schematics for ECW-F4104JB. are listed on our Part Details page. You can also find images and similar parts to ECW-F4104JB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-F4104JB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-F4104JB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-F4104JB. fall under?
The ECW-F4104JB. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-F4104JB. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-F4104JB. you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-F4104JB. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-F4104JB. have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECW-F4104JB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-F4104JB. often in real-time on the comparison pages.
What if I can't find stock of ECW-F4104JB.?
You can fill out our help required form which you can use to request a quote for ECW-F4104JB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.