Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
929
in stock
|
Buy Now | |
element14
from US$0.49
|
929
in stock
|
Buy Now | |
Farnell
from US$0.61
|
929
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
538
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.82 |
Capacitance (µF) | 0.82 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.1 |
Width (mm) | 8.2 |
Height (mm) | 12.7 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.6 |
Cap, 0.82Îœf, 450V, 5%, Pp | Newark Electronics |
CAP, 0.82µF, 450V, 5%, PP | element14 |
Panasonic Capacitor, Radial, 820nF, AC, 450VDC, 5% ECWF(A) | Distrelec |
Radial polyprop cap,820nF 450V 12.7mm | RS |
Film Capacitor, 0.82 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Film Capacitor, 0.82 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
ECWF(A) 820nF Polypropylene Film Capacitor 450 V dc +/-5%, Through Hole | Panasonic Electronic Components ECWF2W824JA | RS Americas |
Where can I find additional details, specifications and documents for a ECWF2W824JA?
Additional datasheets, footprints and schematics for ECWF2W824JA are listed on our Part Details page. You can also find images and similar parts to ECWF2W824JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2W824JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2W824JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2W824JA fall under?
The ECWF2W824JA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2W824JA when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2W824JA you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2W824JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2W824JA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for ECWF2W824JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2W824JA often in real-time on the comparison pages.
What if I can't find stock of ECWF2W824JA?
You can fill out our help required form which you can use to request a quote for ECWF2W824JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.