Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 4.7 |
Capacitance (µF) | 4.7 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26.3 |
Width (mm) | 13.8 |
Height (mm) | 19.6 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 5 |
Radial Polyprop Cap,4.7uF 450V 19.6mm | RS |
Cap, 4.7Îœf, 450V, 10%, Pp | Newark Electronics |
Film Capacitor, 4.7 uF, 84 V, 450 V, ± 10%, Metallized PP, Radial Leaded | Avnet America |
ECWF(A) 4.7uF Polypropylene Film Capacitor 450 V dc +/-10%, Through Hole | Panasonic Electronic Components ECWF2W475KA | RS Americas |
CAP, 4.7µF, 450V, 10%, PP | element14 |
Where can I find additional details, specifications and documents for a ECWF2W475KA?
Additional datasheets, footprints and schematics for ECWF2W475KA are listed on our Part Details page. You can also find images and similar parts to ECWF2W475KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2W475KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2W475KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2W475KA fall under?
The ECWF2W475KA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2W475KA when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2W475KA you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2W475KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2W475KA have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ECWF2W475KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2W475KA often in real-time on the comparison pages.
What if I can't find stock of ECWF2W475KA?
You can fill out our help required form which you can use to request a quote for ECWF2W475KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.