| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.42
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$1.40
|
2
in stock
|
Buy Now |
|
Newark Electronics
from US$1.36
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.75
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.82
|
0
in stock
|
Buy Now |
|
TME
from US$1.19
|
0
in stock
|
Buy Now |
|
RS Americas
from US$2.01
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$1.01
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.42
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$1.29
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Body Type | Resin dipped & radial leaded type |
|---|---|
| AC Or DC | DC |
| Rated Voltage (V) | 450 |
| Temperature Range (°C) | -40 to 105 (85) |
| Capacitance (microF) | 2.2 |
| Capacitance (µF) | 2.2 |
| Capacitance Tolerance (%) | -5 to 5 |
| Dielectric Material | MPP |
| Kind | Metallized PP Film Capacitor |
| Size code (mm (inch)) | Not SMD |
| Size Code (mm(inch)) | Not SMD |
| Body Length (mm) | 18.8 |
| Width (mm) | 12.8 |
| Height (mm) | 17.9 |
| Lead (Terminal) Pitch (mm) | 15 |
| Shape of Lead Wire | Straight lead wire type |
| Packaging | Bulk (Bag packing) |
| Minimum Packaging Quantity | 100 |
| Weight (Typ.) (g) | 3.3 |
| Radial polyprop cap,2.2uF 450V 17.9mm | RS |
| Film Capacitor, 2.2Uf, 250V, 5%, Radial | Newark Electronics |
| ECWF Series 450 V 2.2 uF ±5% LS=15 mm Radial Metallized PP Film Capacitor | Future Electronics |
| Capacitor: polypropylene | TME |
| CAPACITOR, POLYPRO MET, CAP 2.2 UF, TOL 5%,VOL-RTG 450 VDC, RADIAL, STRAIGHT, BULK | RS Americas |
| 2.2UF 450V 5% | TTI Americas |
| 2.2UF 450V 5% 15MM | TTI Asia |
Where can I find additional details, specifications and documents for a ECW-F2W225JA?
Additional datasheets, footprints and schematics for ECW-F2W225JA are listed on our Part Details page. You can also find images and similar parts to ECW-F2W225JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-F2W225JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-F2W225JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-F2W225JA fall under?
The ECW-F2W225JA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-F2W225JA when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-F2W225JA you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-F2W225JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-F2W225JA have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TME have stock available or on a lead time for ECW-F2W225JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-F2W225JA often in real-time on the comparison pages.
What if I can't find stock of ECW-F2W225JA?
You can fill out our help required form which you can use to request a quote for ECW-F2W225JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.