Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
1,513
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
279
in stock
|
Buy Now | |
element14
from US$0.90
|
279
in stock
|
Buy Now | |
Farnell
from US$0.90
|
279
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 1.8 |
Capacitance (µF) | 1.8 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.8 |
Width (mm) | 11.6 |
Height (mm) | 16.7 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 2.8 |
Cap, 1.8Îœf, 450V, 5%, Pp, Through Hole | Newark Electronics |
CAP, 1.8µF, 450V, 5%, PP, THROUGH HOLE | element14 |
Radial polyprop cap,1.8uF 450V 16.7mm | RS |
ECWF Series 450 V 1.8 uF â–’5 % LS=15 mm Metallized Polypropylene Film Capacitor | Future Electronics |
Film Capacitor, 1.8 uF, 84 V, 450 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 1.8 uF, Tol 5%,Vol-Rtg 450 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-F2W185JA | RS Americas |
Film Capacitor, 1.8 uF, 84 V, 450 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWF2W185JA?
Additional datasheets, footprints and schematics for ECWF2W185JA are listed on our Part Details page. You can also find images and similar parts to ECWF2W185JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2W185JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2W185JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2W185JA fall under?
The ECWF2W185JA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2W185JA when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2W185JA you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2W185JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2W185JA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ECWF2W185JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2W185JA often in real-time on the comparison pages.
What if I can't find stock of ECWF2W185JA?
You can fill out our help required form which you can use to request a quote for ECWF2W185JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.