Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.12 |
Capacitance (µF) | 0.12 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 13 |
Width (mm) | 5.4 |
Height (mm) | 14.5 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Inner crimped lead wire type (Style B) |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.6 |
Film Capacitor, 0.12Uf, 450V, 5%, Radial | Newark Electronics |
General Purpose Film Capacitor, Metallized PP, Radial Box - 2 Pin, 0.12 µF, ± 5%, 84 V, 450 V | Avnet America |
ECWF(A) 120nF Polypropylene Film Capacitor 450 V dc +/-5%, Through Hole | Panasonic Electronic Components ECWF2W124JAQ | RS Americas |
CAP, 0.12µF, 450V, 5%, PP | Farnell |
Where can I find additional details, specifications and documents for a ECWF2W124JAQ?
Additional datasheets, footprints and schematics for ECWF2W124JAQ are listed on our Part Details page. You can also find images and similar parts to ECWF2W124JAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2W124JAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2W124JAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2W124JAQ fall under?
The ECWF2W124JAQ is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2W124JAQ when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2W124JAQ you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2W124JAQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2W124JAQ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECWF2W124JAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2W124JAQ often in real-time on the comparison pages.
What if I can't find stock of ECWF2W124JAQ?
You can fill out our help required form which you can use to request a quote for ECWF2W124JAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.