Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,645
in stock
|
Buy Now | |
element14
from US$0.24
|
2,645
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,645
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
502
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 13 |
Width (mm) | 5.1 |
Height (mm) | 14.3 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Inner crimped lead wire type (Style B) |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.6 |
Cap, 0.1Îœf, 450V, 10%, Pp | Newark Electronics |
CAP, 0.1µF, 450V, 10%, PP | element14 |
Radial polyprop cap,100nF 450V 10mm | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor, 0.1 uF, 84 V, 450 V, ± 10%, Metallized PP, Radial Leaded | Avnet America |
ECWF(A) 100nF Polypropylene Film Capacitor 450 V dc +/-10%, Through Hole | Panasonic Electronic Components ECWF2W104KAQ | RS Americas |
Where can I find additional details, specifications and documents for a ECWF2W104KAQ?
Additional datasheets, footprints and schematics for ECWF2W104KAQ are listed on our Part Details page. You can also find images and similar parts to ECWF2W104KAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2W104KAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2W104KAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2W104KAQ fall under?
The ECWF2W104KAQ is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2W104KAQ when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2W104KAQ you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2W104KAQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2W104KAQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for ECWF2W104KAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2W104KAQ often in real-time on the comparison pages.
What if I can't find stock of ECWF2W104KAQ?
You can fill out our help required form which you can use to request a quote for ECWF2W104KAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.