Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.56 |
Capacitance (µF) | 0.56 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.1 |
Width (mm) | 6.9 |
Height (mm) | 18.4 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Crimped lead wire type (Style D) |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 500 |
Weight (Typ.) (g) | 1.3 |
Film Capacitor, 0.56Uf, 250V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.56 uF, 125 V, 250 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
ECWF(A) 560nF Polypropylene Film Capacitor 250 V dc +/-5%, Through Hole | Panasonic Electronic Components ECWF2564JAQ | RS Americas |
CAP, 0.56µF, 250V, 5%, PP | Farnell |
Where can I find additional details, specifications and documents for a ECWF2564JAQ?
Additional datasheets, footprints and schematics for ECWF2564JAQ are listed on our Part Details page. You can also find images and similar parts to ECWF2564JAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWF2564JAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWF2564JAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWF2564JAQ fall under?
The ECWF2564JAQ is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWF2564JAQ when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWF2564JAQ you can contact the distributor directly for product support, shipping queries etc.
Is the ECWF2564JAQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWF2564JAQ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECWF2564JAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWF2564JAQ often in real-time on the comparison pages.
What if I can't find stock of ECWF2564JAQ?
You can fill out our help required form which you can use to request a quote for ECWF2564JAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.