Status: | Unknown |
---|---|
Series: | ECW Series |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
186
in stock
|
Buy Now | |
element14
from US$4.12
|
2,247
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
1,415
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
945
in stock
|
Buy Now | |
Farnell
from US$3.57
|
565
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
94
in stock
|
Buy Now | |
RS Americas
from US$4.66
|
87
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | ECW Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Pins |
External Depth | 17.069mm |
External Length / Height | 9.02mm |
External Width | 23.37mm |
Insulation Resistance | 1000Mohm |
No. of Detents | 24 |
No. of Pulses Per Revolution | 24CPR |
Operating Temperature Range | -40°C to +85°C |
Rotational Life Cycles | 200000 |
Type | Incremental |
ABSOLUTE ENCODER, INCREMENTAL, 120RPM | element14 |
Incremental Encoder | Newark Electronics |
DIGITAL CONTACTING ENCODER | TTI Europe |
Bourns Rotary Encoder 10V 120min -1 Bushing IP40 PCB Pins ECW Series | Distrelec |
ECW Digital Encoder, 24Detents, 24 pulse | RS |
Encoder: incremental | Transfer Multisort Elektronik |
Incremental Quadrature Rotary Encoder 120rpm 24 ppr IP40 | Bourns ECW1J-B24-BC0024L | RS Americas |
Digital Contacting Encoder | Avnet America |
Where can I find additional details, specifications and documents for a ECW1J-B24-BC0024L?
Additional datasheets, footprints and schematics for ECW1J-B24-BC0024L are listed on our Part Details page. You can also find images and similar parts to ECW1J-B24-BC0024L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW1J-B24-BC0024L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW1J-B24-BC0024L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW1J-B24-BC0024L fall under?
The ECW1J-B24-BC0024L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ECW1J-B24-BC0024L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW1J-B24-BC0024L you can contact the distributor directly for product support, shipping queries etc.
Is the ECW1J-B24-BC0024L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW1J-B24-BC0024L have stock available?
Authorised distributors including element14, Newark Electronics, TTI Europe, Farnell and Distrelec have stock available or on a lead time for ECW1J-B24-BC0024L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW1J-B24-BC0024L often in real-time on the comparison pages.
What if I can't find stock of ECW1J-B24-BC0024L?
You can fill out our help required form which you can use to request a quote for ECW1J-B24-BC0024L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.