Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 24PPR |
No. of Detents | 24 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
IP Rating | IP40 |
RoHS Compliant | Yes |
Encoder, Digital, 24Rpm | Newark Electronics |
Digital Contacting Encoder | Avnet America |
DIGITAL CONTACTING ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a ECW1D-C28-BC0024L?
Additional datasheets, footprints and schematics for ECW1D-C28-BC0024L are listed on our Part Details page. You can also find images and similar parts to ECW1D-C28-BC0024L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW1D-C28-BC0024L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW1D-C28-BC0024L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW1D-C28-BC0024L fall under?
The ECW1D-C28-BC0024L is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to ECW1D-C28-BC0024L when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW1D-C28-BC0024L you can contact the distributor directly for product support, shipping queries etc.
Is the ECW1D-C28-BC0024L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW1D-C28-BC0024L have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for ECW1D-C28-BC0024L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW1D-C28-BC0024L often in real-time on the comparison pages.
What if I can't find stock of ECW1D-C28-BC0024L?
You can fill out our help required form which you can use to request a quote for ECW1D-C28-BC0024L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.