ECW1D-C24-CC0024L Sensors & Transducers by Bourns Electronics

DIGITAL ENCODER 2CH 120RPM 10VDC

Status: Unknown
Series: ECW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for Farnell
Farnell
from US$3.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.80
-
Buy Now
Logo for element14
element14
from US$3.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 10VDC
No. of Channels 2Channels
Rotational Speed Max 120rpm
Product Range ECW Series

Alternative Descriptions

Digital Encoder, 2Ch, 120Rpm, 10Vdc | Newark Electronics
Digital Contacting Encoder | Avnet America
DIGITAL ENCODER, 2CH, 120RPM, 10VDC | element14
DIGITAL CONTACTING ENCODER | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECW1D-C24-CC0024L?

Additional datasheets, footprints and schematics for ECW1D-C24-CC0024L are listed on our Part Details page. You can also find images and similar parts to ECW1D-C24-CC0024L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECW1D-C24-CC0024L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW1D-C24-CC0024L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECW1D-C24-CC0024L fall under?

The ECW1D-C24-CC0024L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to ECW1D-C24-CC0024L when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECW1D-C24-CC0024L you can contact the distributor directly for product support, shipping queries etc.

Is the ECW1D-C24-CC0024L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECW1D-C24-CC0024L have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for ECW1D-C24-CC0024L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECW1D-C24-CC0024L often in real-time on the comparison pages.

What if I can't find stock of ECW1D-C24-CC0024L?

You can fill out our help required form which you can use to request a quote for ECW1D-C24-CC0024L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay