Status: | Unknown |
---|---|
Series: | ECW Series |
RoHS: | Unknown |
Prices starting from US$2.80
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | ECW Series |
Encoder Resolution | 6CPR |
Encoder Type | Incremental |
No. of Detents | 24 |
Incremental Encoder | Newark Electronics |
Encoder: incremental | Transfer Multisort Elektronik |
Digital Contacting Encoder | Avnet America |
ENCODER-DIGITAL CONTACTING | Bourns ECW0J-B24-BC0006L | RS Americas |
Where can I find additional details, specifications and documents for a ECW0J-B24-BC0006L?
Additional datasheets, footprints and schematics for ECW0J-B24-BC0006L are listed on our Part Details page. You can also find images and similar parts to ECW0J-B24-BC0006L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW0J-B24-BC0006L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW0J-B24-BC0006L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW0J-B24-BC0006L fall under?
The ECW0J-B24-BC0006L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ECW0J-B24-BC0006L when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW0J-B24-BC0006L you can contact the distributor directly for product support, shipping queries etc.
Is the ECW0J-B24-BC0006L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW0J-B24-BC0006L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ECW0J-B24-BC0006L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW0J-B24-BC0006L often in real-time on the comparison pages.
What if I can't find stock of ECW0J-B24-BC0006L?
You can fill out our help required form which you can use to request a quote for ECW0J-B24-BC0006L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.