ECW0J-B24-AD0009L Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 2CH 120RPM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
No stock
Buy Now
Logo for element14
element14
from US$3.87
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max -
No. of Channels 2Channels
Rotational Speed Max 120rpm
Product Range -

Alternative Descriptions

Incremental Encoder, 2Ch, 120Rpm | Newark Electronics
Digital Contacting Encoder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECW0J-B24-AD0009L?

Additional datasheets, footprints and schematics for ECW0J-B24-AD0009L are listed on our Part Details page. You can also find images and similar parts to ECW0J-B24-AD0009L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECW0J-B24-AD0009L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW0J-B24-AD0009L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECW0J-B24-AD0009L fall under?

The ECW0J-B24-AD0009L is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to ECW0J-B24-AD0009L when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECW0J-B24-AD0009L you can contact the distributor directly for product support, shipping queries etc.

Is the ECW0J-B24-AD0009L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECW0J-B24-AD0009L have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ECW0J-B24-AD0009L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECW0J-B24-AD0009L often in real-time on the comparison pages.

What if I can't find stock of ECW0J-B24-AD0009L?

You can fill out our help required form which you can use to request a quote for ECW0J-B24-AD0009L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay