Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 24PPR |
No. of Detents | 0 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
Shaft Length | 25.4mm |
RoHS Compliant | No |
Incremental Encoder | Newark Electronics |
Where can I find additional details, specifications and documents for a ECW0D-Y32-BE0024?
Additional datasheets, footprints and schematics for ECW0D-Y32-BE0024 are listed on our Part Details page. You can also find images and similar parts to ECW0D-Y32-BE0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW0D-Y32-BE0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW0D-Y32-BE0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW0D-Y32-BE0024 fall under?
The ECW0D-Y32-BE0024 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to ECW0D-Y32-BE0024 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW0D-Y32-BE0024 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW0D-Y32-BE0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW0D-Y32-BE0024 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ECW0D-Y32-BE0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW0D-Y32-BE0024 often in real-time on the comparison pages.
What if I can't find stock of ECW0D-Y32-BE0024?
You can fill out our help required form which you can use to request a quote for ECW0D-Y32-BE0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.