Status: | Unknown |
---|---|
Series: | ECW Series |
RoHS: | Unknown |
Jacket Material | - |
---|---|
Jacket Colour | Unjacketed |
Wire Gauge | 31AWG |
Conductor Area CSA | 0.043mm² |
Reel Length (Imperial) | 4691.6ft |
Reel Length (Metric) | 1430m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Conductor Material | Copper |
External Diameter | 0.224mm |
Approval Specification | BS 4520 BS 60317/20 |
Product Range | ECW Series |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 61mA |
Weight | 500g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PU |
---|---|
Jacket Color | Transparent |
Wire Gauge | 31AWG |
Conductor Area CSA | 0.043mm² |
Reel Length (Imperial) | 4691.6ft |
Reel Length (Metric) | 1430m |
RoHS Compliant | Yes |
Enameled Wire, 31Awg, 0.043Mm2, Copper, Pu, Transparent, 4691Ft | Newark Electronics |
WIRE, COPPER ENAMELLED, 0.224MM, 1430M | element14 |
Where can I find additional details, specifications and documents for a ECW0.224?
Additional datasheets, footprints and schematics for ECW0.224 are listed on our Part Details page. You can also find images and similar parts to ECW0.224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW0.224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW0.224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW0.224 fall under?
The ECW0.224 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to ECW0.224 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW0.224 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW0.224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW0.224 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ECW0.224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW0.224 often in real-time on the comparison pages.
What if I can't find stock of ECW0.224?
You can fill out our help required form which you can use to request a quote for ECW0.224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.