Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 7.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 0.5mm |
External Length / Height | 10mm |
External Width | 10.2mm |
Height | 10mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Voltage Rating V DC | 63V |
CAP, 1µF, 63V, 5%, PET, THROUGH HOLE | Farnell |
Film Capacitor Poly, 1Uf, 5%, 63V, Radial | Newark Electronics |
Film Capacitor, 1 uF, 63 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQV1J105JM?
Additional datasheets, footprints and schematics for ECQV1J105JM are listed on our Part Details page. You can also find images and similar parts to ECQV1J105JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQV1J105JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQV1J105JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQV1J105JM fall under?
The ECQV1J105JM is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQV1J105JM when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQV1J105JM you can contact the distributor directly for product support, shipping queries etc.
Is the ECQV1J105JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQV1J105JM have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQV1J105JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQV1J105JM often in real-time on the comparison pages.
What if I can't find stock of ECQV1J105JM?
You can fill out our help required form which you can use to request a quote for ECQV1J105JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.