ECQ-V1H824JL3 Capacitors by Panasonic

CAPACITOR POLYESTER FILM, 0.82UF, 50VDC, 5%, RADIAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.82µF
Voltage Rating 50V
Dielectric Type Metallized PET Stacked
Capacitance Tolerance ± 5%
Lead Spacing 5mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Polyester Film, 0.82Uf, 50Vdc, 5%, Radial | Newark Electronics
Film Capacitor, 0.82 uF, 50 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECQ-V1H824JL3?

Additional datasheets, footprints and schematics for ECQ-V1H824JL3 are listed on our Part Details page. You can also find images and similar parts to ECQ-V1H824JL3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECQ-V1H824JL3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-V1H824JL3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECQ-V1H824JL3 fall under?

The ECQ-V1H824JL3 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECQ-V1H824JL3 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-V1H824JL3 you can contact the distributor directly for product support, shipping queries etc.

Is the ECQ-V1H824JL3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ECQ-V1H824JL3 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQ-V1H824JL3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECQ-V1H824JL3 often in real-time on the comparison pages.

What if I can't find stock of ECQ-V1H824JL3?

You can fill out our help required form which you can use to request a quote for ECQ-V1H824JL3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay