Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 4.8mm |
External Length / Height | 5.5mm |
External Width | 7.3mm |
Height | 5.5mm |
Lead Diameter | 0.5mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Voltage Rating V DC | 50V |
CAP, 0.22µF, 50V, 5%, PET | Farnell |
Capacitor Polyester Film, 0.22Uf, 50V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.22 uF, 50 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQV1H224JL?
Additional datasheets, footprints and schematics for ECQV1H224JL are listed on our Part Details page. You can also find images and similar parts to ECQV1H224JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQV1H224JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQV1H224JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQV1H224JL fall under?
The ECQV1H224JL is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQV1H224JL when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQV1H224JL you can contact the distributor directly for product support, shipping queries etc.
Is the ECQV1H224JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQV1H224JL have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQV1H224JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQV1H224JL often in real-time on the comparison pages.
What if I can't find stock of ECQV1H224JL?
You can fill out our help required form which you can use to request a quote for ECQV1H224JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.