Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 50 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.022 |
Capacitance (µF) | 0.022 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+Coating |
Kind | Stacked Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 7.3 |
Width (mm) | 3.2 |
Height (mm) | 5 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
CAP, 0.022µF, 50V, 5%, PET | element14 |
Capacitor Polyester Film, 0.022Uf, 50V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.022 uF, 50 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQV1H223JL?
Additional datasheets, footprints and schematics for ECQV1H223JL are listed on our Part Details page. You can also find images and similar parts to ECQV1H223JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQV1H223JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQV1H223JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQV1H223JL fall under?
The ECQV1H223JL is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-V(L)/(M) Series.
Can I view similar or alternative parts?
You can view similar parts to ECQV1H223JL when available in the ECQ-V(L)/(M) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQV1H223JL you can contact the distributor directly for product support, shipping queries etc.
Is the ECQV1H223JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQV1H223JL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQV1H223JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQV1H223JL often in real-time on the comparison pages.
What if I can't find stock of ECQV1H223JL?
You can fill out our help required form which you can use to request a quote for ECQV1H223JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.