Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.18µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 7.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 0.5mm |
External Length / Height | 9mm |
External Width | 10.2mm |
Height | 9mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Voltage Rating V DC | 100V |
Film Capacitor Poly, 0.18Uf, 5%, 100V, Radial | Newark Electronics |
Capacitor, Polyester Metallized, Cap 0.18 uF, Tol 5%,Vol-Rtg 100 VDC, Radial, STR, Blk | Panasonic Electronic Components ECQ-V1184JM | RS Americas |
CAP, 0.18µF, 100V, 5%, PET | Farnell |
Where can I find additional details, specifications and documents for a ECQV1184JM?
Additional datasheets, footprints and schematics for ECQV1184JM are listed on our Part Details page. You can also find images and similar parts to ECQV1184JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQV1184JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQV1184JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQV1184JM fall under?
The ECQV1184JM is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQV1184JM when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQV1184JM you can contact the distributor directly for product support, shipping queries etc.
Is the ECQV1184JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQV1184JM have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ECQV1184JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQV1184JM often in real-time on the comparison pages.
What if I can't find stock of ECQV1184JM?
You can fill out our help required form which you can use to request a quote for ECQV1184JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.