Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
235
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
303
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.68 |
Capacitance (µF) | 0.68 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 10 |
Height (mm) | 17 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 500 |
Weight (Typ.) (g) | 6 |
Panasonic Capacitor, Radial, 680nF, 275VAC, 10% | Distrelec |
Film Capacitor X2 275V 0.68uF 10% | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, 0.68Îœf, 10%, Pp | Newark Electronics |
ECQ-UA Series 0.68 uF 275 VAC â–’10% LS=22.5 mmX2 Metallized PP Film Capacitor | Future Electronics |
Safety Capacitor, 0.68 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 0.68µF, 10%, PP | element14 |
Safety Capacitor, 0.68 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF684K?
Additional datasheets, footprints and schematics for ECQUAAF684K are listed on our Part Details page. You can also find images and similar parts to ECQUAAF684K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF684K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF684K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF684K fall under?
The ECQUAAF684K is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF684K when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF684K you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF684K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF684K have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ECQUAAF684K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF684K often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF684K?
You can fill out our help required form which you can use to request a quote for ECQUAAF684K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.