Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
400
in stock
|
Buy Now | |
element14
from US$0.32
|
695
in stock
|
Buy Now | |
Farnell
from US$0.30
|
695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
578
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
540
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.47 |
Capacitance (µF) | 0.47 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 8.5 |
Height (mm) | 15 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 600 |
Weight (Typ.) (g) | 5 |
CAP, SUP, X2, PP, 0.47UF, 275V, RAD | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Panasonic Capacitor, Radial, 470nF, 275VAC, 20% | Distrelec |
Capacitor Polyprop ECQUA 0.47uF +-20% 27 | RS |
MKP Capacitor 0,47uF 275V P22,5 | Schukat Electronic |
Suppression Cap, 0.47Uf, 275V, X2, Rad | Newark Electronics |
Safety Capacitor, 0.47 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF474S1?
Additional datasheets, footprints and schematics for ECQUAAF474S1 are listed on our Part Details page. You can also find images and similar parts to ECQUAAF474S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF474S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF474S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF474S1 fall under?
The ECQUAAF474S1 is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF474S1 when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF474S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF474S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF474S1 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for ECQUAAF474S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF474S1 often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF474S1?
You can fill out our help required form which you can use to request a quote for ECQUAAF474S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.