Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
580
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
587
in stock
|
Buy Now | |
element14
from US$0.35
|
587
in stock
|
Buy Now | |
Farnell
from US$0.33
|
587
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.47 |
Capacitance (µF) | 0.47 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 8.5 |
Height (mm) | 15 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 800 |
Weight (Typ.) (g) | 5 |
Panasonic Capacitor, Radial, 470nF, 275VAC, 20% | Distrelec |
Film Capacitor Pp, 0.47Uf, 20%, 275V, Radial | Newark Electronics |
CAP, 0.47µF, 20%, PP | element14 |
Film Capacitor X2 275V 0.47uF 20% | RS |
ECQ series 275V 0.22uF 20% 17.5x7.5x14mm LS=15mm X2 Safety Film Capacitor | Future Electronics |
Safety Capacitor, 0.47 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
ECQUA 470nF Polypropylene Film Capacitor 275 V ac +/-20%, Through Hole | Panasonic Electronic Components ECQUAAF474MA | RS Americas |
Safety Capacitor, 0.47 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF474MA?
Additional datasheets, footprints and schematics for ECQUAAF474MA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF474MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF474MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF474MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF474MA fall under?
The ECQUAAF474MA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF474MA when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF474MA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF474MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF474MA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ECQUAAF474MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF474MA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF474MA?
You can fill out our help required form which you can use to request a quote for ECQUAAF474MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.