Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 3.3 |
Capacitance (µF) | 3.3 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 19 |
Height (mm) | 29 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Tray packing |
Minimum Packaging Quantity | 150 |
Weight (Typ.) (g) | 22 |
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial | Newark Electronics |
Safety Capacitor, 3.3 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
SUPPRESSION CAP, 3.3UF, CLASS X2, 275V | Farnell |
Where can I find additional details, specifications and documents for a ECQUAAF335KA?
Additional datasheets, footprints and schematics for ECQUAAF335KA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF335KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF335KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF335KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF335KA fall under?
The ECQUAAF335KA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF335KA when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF335KA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF335KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF335KA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ECQUAAF335KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF335KA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF335KA?
You can fill out our help required form which you can use to request a quote for ECQUAAF335KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.