Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.33 |
Capacitance (µF) | 0.33 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 9 |
Height (mm) | 16 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 800 |
Weight (Typ.) (g) | 3.5 |
Film Capacitor X2 275V 0.33uF 20% | RS |
Capacitor Film Pp, 0.33Uf, 20%, 275V, Radial | Newark Electronics |
CAP, 0.33µF, 20%, PP | element14 |
Safety Capacitor, 0.33 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
ECQUA 330nF Polypropylene Film Capacitor 275 V ac +/-20%, Through Hole | Panasonic Electronic Components ECQUAAF334MA | RS Americas |
Safety Capacitor, 0.33 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF334MA?
Additional datasheets, footprints and schematics for ECQUAAF334MA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF334MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF334MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF334MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF334MA fall under?
The ECQUAAF334MA is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF334MA when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF334MA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF334MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF334MA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECQUAAF334MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF334MA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF334MA?
You can fill out our help required form which you can use to request a quote for ECQUAAF334MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.