Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 2.2 |
Capacitance (µF) | 2.2 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 14.5 |
Height (mm) | 24.5 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 200 |
Weight (Typ.) (g) | 14 |
MKP Capacitor 2,2uF 275V P27,5 | Schukat Electronic |
Panasonic Capacitor, Radial, 220nF, 275VAC, 20% | Distrelec |
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad | Newark Electronics |
Safety Capacitor, 2.2 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, SUP, X2, PP, 2.2UF, 275V, RAD | element14 |
Where can I find additional details, specifications and documents for a ECQUAAF225SA?
Additional datasheets, footprints and schematics for ECQUAAF225SA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF225SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF225SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF225SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF225SA fall under?
The ECQUAAF225SA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF225SA when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF225SA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF225SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF225SA have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ECQUAAF225SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF225SA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF225SA?
You can fill out our help required form which you can use to request a quote for ECQUAAF225SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.