Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7.5 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.7 |
CAP, SUP, X2, PP, 0.22UF, 275V, RAD | element14 |
MKP Capacitor 0,22uF 275V P15 | Schukat Electronic |
Suppression Cap, 0.22Uf, 275V, X2, Rad | Newark Electronics |
Safety Capacitor, 0.22 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF224TA?
Additional datasheets, footprints and schematics for ECQUAAF224TA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF224TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF224TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF224TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF224TA fall under?
The ECQUAAF224TA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF224TA when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF224TA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF224TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF224TA have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for ECQUAAF224TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF224TA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF224TA?
You can fill out our help required form which you can use to request a quote for ECQUAAF224TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.