Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
925
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
64
in stock
|
Buy Now | |
element14
from US$0.25
|
64
in stock
|
Buy Now | |
Farnell
from US$0.23
|
64
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7.5 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.7 |
MKP Capacitor 0,22uF 275V P15 | Schukat Electronic |
Panasonic Capacitor, Radial, 220nF, 275VAC, 20% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Polyprop ECQUA 0.22uF +-20% 27 | RS |
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad | Newark Electronics |
CAP, SUP, X2, PP, 0.22UF, 275V, RAD | element14 |
Safety Capacitor, 0.22 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF224S1?
Additional datasheets, footprints and schematics for ECQUAAF224S1 are listed on our Part Details page. You can also find images and similar parts to ECQUAAF224S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF224S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF224S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF224S1 fall under?
The ECQUAAF224S1 is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF224S1 when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF224S1 you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF224S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF224S1 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for ECQUAAF224S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF224S1 often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF224S1?
You can fill out our help required form which you can use to request a quote for ECQUAAF224S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.