Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1.5 |
Capacitance (µF) | 1.5 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 12 |
Height (mm) | 22 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 200 |
Weight (Typ.) (g) | 10 |
Capacitor Polyester Film, 1.5Uf, 275Vac, 20%, Radial | Newark Electronics |
CAP FILM 1.5UF 20% 275VAC RADIAL | Future Electronics |
Safety Capacitor, 1.5 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 1.5 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF155M?
Additional datasheets, footprints and schematics for ECQUAAF155M are listed on our Part Details page. You can also find images and similar parts to ECQUAAF155M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF155M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF155M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF155M fall under?
The ECQUAAF155M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF155M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF155M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF155M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF155M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ECQUAAF155M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF155M often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF155M?
You can fill out our help required form which you can use to request a quote for ECQUAAF155M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.