Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1.5 |
Capacitance (µF) | 1.5 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 12 |
Height (mm) | 22 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 200 |
Weight (Typ.) (g) | 10 |
Capacitor Film, 1.5Uf, 275V, 10%, Rad | Newark Electronics |
Safety Capacitor, 1.5 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
SUPPRESSION CAP, 1.5UF, CLASS X2, 275V | Farnell |
Where can I find additional details, specifications and documents for a ECQUAAF155K?
Additional datasheets, footprints and schematics for ECQUAAF155K are listed on our Part Details page. You can also find images and similar parts to ECQUAAF155K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF155K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF155K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF155K fall under?
The ECQUAAF155K is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF155K when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF155K you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF155K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF155K have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ECQUAAF155K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF155K often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF155K?
You can fill out our help required form which you can use to request a quote for ECQUAAF155K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.