Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
4,733
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,733
in stock
|
Buy Now | |
element14
from US$0.14
|
4,733
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
987
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.15 |
Capacitance (µF) | 0.15 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 6 |
Height (mm) | 13 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2 |
Cap, 0.15Îœf, 20%, Pp | Newark Electronics |
CAP, 0.15µF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
ECQ-UA Series 0.15 uF 275 VAC â–’20% LS=15 mm X2 Metallized PP Film Capacitor | Future Electronics |
Safety Capacitor, 0.15 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
ECQUA 150nF Polypropylene Film Capacitor 275 V ac +/-20%, Through Hole | Panasonic Electronic Components ECQUAAF154M | RS Americas |
Panasonic Capacitor, Radial, 150nF, 275VAC, 20% | Distrelec |
.15UF 275VAC 20% X2 15MMLS | TTI Europe |
Safety Capacitor, 0.15 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF154M?
Additional datasheets, footprints and schematics for ECQUAAF154M are listed on our Part Details page. You can also find images and similar parts to ECQUAAF154M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF154M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF154M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF154M fall under?
The ECQUAAF154M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF154M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF154M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF154M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF154M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ECQUAAF154M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF154M often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF154M?
You can fill out our help required form which you can use to request a quote for ECQUAAF154M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.