Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 12 |
Height (mm) | 19 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 300 |
Weight (Typ.) (g) | 8 |
MKP Capacitor 1uF 275V P22,5 | Schukat Electronic |
Cap, Sup, X2, Pp, 1Uf, 275V, Rad | Newark Electronics |
CAP, SUP, X2, PP, 1UF, 275V, RAD | element14 |
Capacitor Polyprop ECQUA 1uF +-10% 275VA | RS |
Safety Capacitor, 1 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF105TA?
Additional datasheets, footprints and schematics for ECQUAAF105TA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF105TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF105TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF105TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF105TA fall under?
The ECQUAAF105TA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF105TA when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF105TA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF105TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF105TA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ECQUAAF105TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF105TA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF105TA?
You can fill out our help required form which you can use to request a quote for ECQUAAF105TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.