Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
513
in stock
|
Buy Now | |
element14
from US$0.48
|
513
in stock
|
Buy Now | |
Farnell
from US$0.47
|
513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.75
|
172
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 12 |
Height (mm) | 19 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 300 |
Weight (Typ.) (g) | 8 |
Cap, 1Îœf, 10%, Pp | Newark Electronics |
CAP, 1µF, 10%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor X2 275V 1uF 10% | RS |
Safety Capacitor, 1 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 1 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF105K?
Additional datasheets, footprints and schematics for ECQUAAF105K are listed on our Part Details page. You can also find images and similar parts to ECQUAAF105K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF105K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF105K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF105K fall under?
The ECQUAAF105K is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF105K when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF105K you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF105K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF105K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for ECQUAAF105K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF105K often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF105K?
You can fill out our help required form which you can use to request a quote for ECQUAAF105K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.