Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
814
in stock
|
Buy Now | |
element14
from US$0.20
|
814
in stock
|
Buy Now | |
Farnell
from US$0.16
|
814
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
532
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 5 |
Height (mm) | 12 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 1.6 |
Capacitor Polyprop ECQUA 0.1uF +-10% 275 | RS |
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad | Newark Electronics |
CAP, SUP, X2, PP, 0.1UF, 275V, RAD | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Panasonic Capacitor, Radial, 100nF, 275VAC, 10% | Distrelec |
Safety Capacitor, 0.1 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF104T1?
Additional datasheets, footprints and schematics for ECQUAAF104T1 are listed on our Part Details page. You can also find images and similar parts to ECQUAAF104T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF104T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF104T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF104T1 fall under?
The ECQUAAF104T1 is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF104T1 when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF104T1 you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF104T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF104T1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ECQUAAF104T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF104T1 often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF104T1?
You can fill out our help required form which you can use to request a quote for ECQUAAF104T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.