Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
880
in stock
|
Buy Now | |
element14
from US$0.18
|
880
in stock
|
Buy Now | |
Farnell
from US$0.15
|
880
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 5 |
Height (mm) | 12 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Short cut lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 1.6 |
MKP Capacitor 0,1uF 275V P15 | Schukat Electronic |
Panasonic Capacitor, Radial, 100nF, 275VAC, 20% | Distrelec |
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad | Newark Electronics |
CAP, SUP, X2, PP, 0.1UF, 275V, RAD | element14 |
Capacitor Polyprop ECQUA 0.1uF +-20% 275 | RS |
Safety Capacitor, 0.1 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQUAAF104SA?
Additional datasheets, footprints and schematics for ECQUAAF104SA are listed on our Part Details page. You can also find images and similar parts to ECQUAAF104SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF104SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF104SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF104SA fall under?
The ECQUAAF104SA is listed under Capacitors > Film Capacitors > Automotive, Industrial and Infrastructure Use > ECQ-UA Series (For automotive).
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF104SA when available in the ECQ-UA Series (For automotive) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF104SA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF104SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF104SA have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECQUAAF104SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF104SA often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF104SA?
You can fill out our help required form which you can use to request a quote for ECQUAAF104SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.