Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
55,035
in stock
|
Buy Now | |
element14
from US$0.12
|
6,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,289
in stock
|
Buy Now | |
Farnell
from US$0.40
|
6,289
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
1,393
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
909
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 5 |
Height (mm) | 12 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 1.6 |
ECQ-UA Series 0.1 uF 275 VAC â–’20 % LS=15 mm X2 Metallized PP Film Capacitor | Future Electronics |
CAP, 0.1µF, 20%, PP | element14 |
Suppression Cap, 0.1Uf, Class X2, 310V | Newark Electronics |
Capacitor, Polypro Met, Cap 0.1 uF, Tol 20%,Vol-Rtg 275 VAC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-UAAF104M | RS Americas |
Panasonic Capacitor, Radial, 0.1uF, 150VAC, 250V, 20% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor X2 275V 0.10uF 20% | RS |
Safety Capacitor, 0.1 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.1 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
.1UF 275VAC 20% X2 15MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a ECQ-UAAF104M?
Additional datasheets, footprints and schematics for ECQ-UAAF104M are listed on our Part Details page. You can also find images and similar parts to ECQ-UAAF104M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-UAAF104M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-UAAF104M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-UAAF104M fall under?
The ECQ-UAAF104M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQ-UAAF104M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-UAAF104M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-UAAF104M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-UAAF104M have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for ECQ-UAAF104M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-UAAF104M often in real-time on the comparison pages.
What if I can't find stock of ECQ-UAAF104M?
You can fill out our help required form which you can use to request a quote for ECQ-UAAF104M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.