Status: | Unknown |
---|---|
Series: | ECQUL Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Suppression Class | X2 |
Product Range | ECQUL Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PET (Polyester) |
dv/dt Rating | - |
Capacitor, Polyester Met, Cap 6800 pF, Tol 20%,Vol-Rtg 275 VAC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-U2A682ML | RS Americas |
Capacitor Polyester Film, 0.0068Uf, 275Vac, 20%, Radial | Newark Electronics |
Safety Capacitor, 6800 pF, 275 VAC, � 20%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-U2A682ML?
Additional datasheets, footprints and schematics for ECQ-U2A682ML are listed on our Part Details page. You can also find images and similar parts to ECQ-U2A682ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-U2A682ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-U2A682ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-U2A682ML fall under?
The ECQ-U2A682ML is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQ-U2A682ML when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-U2A682ML you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-U2A682ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-U2A682ML have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQ-U2A682ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-U2A682ML often in real-time on the comparison pages.
What if I can't find stock of ECQ-U2A682ML?
You can fill out our help required form which you can use to request a quote for ECQ-U2A682ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.