ECQ-U2A474MLA Capacitors by Panasonic

CAPACITOR POLYESTER FILM 0.47UF 275VAC 20% RADIAL

Status: Unknown
Series: ECQUL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Suppression Class X2
Product Range ECQUL Series
Voltage Rating X 275V
Voltage Rating Y -
Capacitor Dielectric Type PET (Polyester)
dv/dt Rating -

Alternative Descriptions

Capacitor Polyester Film, 0.47Uf, 275Vac, 20%, Radial | Newark Electronics
Safety Capacitor, 0.47 uF, 275 VAC, 275 VAC, � 20%, X2 / Y2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECQ-U2A474MLA?

Additional datasheets, footprints and schematics for ECQ-U2A474MLA are listed on our Part Details page. You can also find images and similar parts to ECQ-U2A474MLA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECQ-U2A474MLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-U2A474MLA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECQ-U2A474MLA fall under?

The ECQ-U2A474MLA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECQ-U2A474MLA when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-U2A474MLA you can contact the distributor directly for product support, shipping queries etc.

Is the ECQ-U2A474MLA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECQ-U2A474MLA have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQ-U2A474MLA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECQ-U2A474MLA often in real-time on the comparison pages.

What if I can't find stock of ECQ-U2A474MLA?

You can fill out our help required form which you can use to request a quote for ECQ-U2A474MLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay