Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Polyester (PET) |
Voltage Rating | 250VAC |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Range | -40°C to +100°C |
Approval Category | UL1414 EN132400 |
Capacitor Mounting | Through Hole |
Climatic Category | 40/100/21 |
External Depth | 8.5mm |
External Length / Height | 17.5mm |
External Width | 25.5mm |
Lead Diameter | 0.8mm |
Lead Length | 20mm |
No. of Pins | 2 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Suppression Class | X2 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V AC | 250V |
CAP, 0.47µF, 20%, PP | element14 |
Capacitor Polyester Film, 0.47Uf 250/275V, 20%, Radial | Newark Electronics |
Safety Capacitor, 0.47 uF, 275 VAC, 275 VAC, � 20%, X2 / Y2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQU2A474ML.?
Additional datasheets, footprints and schematics for ECQU2A474ML. are listed on our Part Details page. You can also find images and similar parts to ECQU2A474ML. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQU2A474ML. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQU2A474ML. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQU2A474ML. fall under?
The ECQU2A474ML. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECQU2A474ML. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQU2A474ML. you can contact the distributor directly for product support, shipping queries etc.
Is the ECQU2A474ML. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQU2A474ML. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQU2A474ML..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQU2A474ML. often in real-time on the comparison pages.
What if I can't find stock of ECQU2A474ML.?
You can fill out our help required form which you can use to request a quote for ECQU2A474ML. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.