Status: | Unknown |
---|---|
Series: | ECQUL Series |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Capacitance | 39000pF |
---|---|
Suppression Class | X2 |
Product Range | ECQUL Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 20% |
Capacitor Case Style | Radial Box |
RoHS Compliant | Yes |
SUPPRESSION CAP, 0.039UF, CLASS X2, 275V | Farnell |
Where can I find additional details, specifications and documents for a ECQ-U2A393ML.?
Additional datasheets, footprints and schematics for ECQ-U2A393ML. are listed on our Part Details page. You can also find images and similar parts to ECQ-U2A393ML. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-U2A393ML. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-U2A393ML. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-U2A393ML. fall under?
The ECQ-U2A393ML. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQ-U2A393ML. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-U2A393ML. you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-U2A393ML. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECQ-U2A393ML. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ECQ-U2A393ML..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-U2A393ML. often in real-time on the comparison pages.
What if I can't find stock of ECQ-U2A393ML.?
You can fill out our help required form which you can use to request a quote for ECQ-U2A393ML. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.