Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Suppression Class | X2 |
Product Range | - |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Category | EN 132400 UL 1414 |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/21 |
External Depth | 6.5mm |
External Length / Height | 14.5mm |
External Width | 17.5mm |
Lead Diameter | 0.6mm |
Lead Length | 20mm |
Lead Spacing | 15mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 275VAC |
Safety Capacitor, 0.15 uF, 275 VAC, � 20%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor, Polyester Met, Cap 0.15 uF, Tol 20%,Vol-Rtg 275 VAC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-U2A154ML | RS Americas |
CAP, 0.15µF, 20%, PP | Farnell |
Capacitor Polyester Film, 0.15Uf 250/275V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a ECQU2A154ML.?
Additional datasheets, footprints and schematics for ECQU2A154ML. are listed on our Part Details page. You can also find images and similar parts to ECQU2A154ML. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQU2A154ML. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQU2A154ML. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQU2A154ML. fall under?
The ECQU2A154ML. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECQU2A154ML. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQU2A154ML. you can contact the distributor directly for product support, shipping queries etc.
Is the ECQU2A154ML. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQU2A154ML. have stock available?
Authorised distributors including Avnet Abacus, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ECQU2A154ML..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQU2A154ML. often in real-time on the comparison pages.
What if I can't find stock of ECQU2A154ML.?
You can fill out our help required form which you can use to request a quote for ECQU2A154ML. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.